location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DVD-E350 DVD/Blu-Ray player DVD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVD-E350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071887784 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung DVD-E350 DVD/Blu-Ray player DVD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player Black
  • - Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
  • - Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV
  • - Audio formats supported: AAC, LPCM, MP3, WMA
  • - Progressive scan output
Long product name Samsung DVD-E350 DVD/Blu-Ray player DVD player Black :
The short editorial description of Samsung DVD-E350 DVD/Blu-Ray player DVD player Black

DVD-E350, PAL, DVD±R/±RW, CD-R/RW, LED, Composite, Component, 1.1kg
More>>>
Samsung DVD-E350 DVD/Blu-Ray player DVD player Black:
The official marketing text of Samsung DVD-E350 DVD/Blu-Ray player DVD player Black as supplied by the manufacturer

Best playability for discs in the worst condition
Don’t let disc flaws spoil your enjoyment. Samsung’s Defect Disc Reading Solution makes automatic adjustments to ensure that entertainment isn’t interrupted due to finger marks or scratches on DVDs and CDs. Sophisticated Rolling Actuator Technology even adjusts the lens angle to compensate for curved or tilted disc surfaces and deliver perfect playback. Choose the best playability for a flawless, immersive picture.

See things clearly with Progressive Scan Out
Everything’s twice as real with Progressive Scan Out. It takes a conventional HDTV, with its outdated interlacing method of delivering data, two passes to display what Full HD 1080p’s Progressive Scan Out delivers in one. That means you get a smoother, cleaner, better picture that’s full of vivid detail – perfect for viewing fast-paced sports and action flicks you love so much.

Dust Proof
DVD Playback is smooth and uninterrupted thanks to Samsung’s dust-proof feature. It actually removes dust particles off of the lens of the DVD player while the disc is rotating. With the player’s dust remover in action, you’re ensured enhanced performance and a dramatically clearer picture.

Short summary description Samsung DVD-E350 DVD/Blu-Ray player DVD player Black:
This short summary of the Samsung DVD-E350 DVD/Blu-Ray player DVD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DVD-E350, PAL, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, VCD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung DVD-E350 DVD/Blu-Ray player DVD player Black:
This is an auto-generated long summary of Samsung DVD-E350 DVD/Blu-Ray player DVD player Black based on the first three specs of the first five spec groups.

Samsung DVD-E350. Analog signal format system: PAL. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: VCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W. Volume control: Digital

Video
Analog signal format system
PAL
Progressive scan output *
Yes
File formats
Video formats supported *
AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV
Audio formats supported
AAC, LPCM, MP3, WMA
Image formats supported
JPG
Ports & interfaces
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Component video (YPbPr/YCbCr) out
1
DC-in jack
Yes
Storage
Playback disc formats *
VCD
Playback disc types *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Recording disc types
Not supported
Card reader integrated
No
Number of optical discs
1 discs
Technical details
Device type *
DVD player
Form factor
Set-top
3D *
No
Product color
Black
DVD region code *
3
Video playback
Yes
Number of products included
1 pc(s)
CD-R playback
Yes
CD-RW playback
Yes
Disc loading type
Tray
Sustainability certificates
ENERGY STAR
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
10 W
Power consumption (standby)
0.5 W
Management features
Volume control
Digital
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.19" (208 mm)
Height
1.65" (42 mm)
Weight
2.43 lbs (1.1 kg)
Indication
LED indicators
Yes, Power
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Display
Display
LED
Packaging data
Package weight
2.87 lbs (1.3 kg)
Package dimensions (WxDxH)
13.4 x 10.5 x 3.31" (340 x 267 x 84 mm)
Security
Child lock
Yes
Packaging content
Handheld remote control
Yes
Manual
Yes
Cables included
RCA
Other features
Zoom capability
Yes
Remote control type
VR8023