location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8570p (Pro) DOS US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3B94ES#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell
  • - Intel® Core™ i7 i7-3720QM 2.6 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 55 Wh 4.2 h 90 W
Guarantee: 3 years Pickup & Return, 3 years limitedfor battery
Long product name HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD :
The short editorial description of HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD

Intel Core i7-3720QM (2.6GHz, 6MB L3), 39.62 cm (15.6 ") Full HD LED (1920 x 1080), 8GB (2 x 4GB) DDR3 SDRAM, 750GB SATA 7200 rpm, DVD±RW DL, AMD Radeon 7570M, Intel Centrino Ultimate-N 6300, Bluetooth 4.0, Webcam 720p HD, WWAN ready, no operating system, US Keyboard
More>>>
HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD:
The official marketing text of HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD as supplied by the manufacturer

Powerful CPU, Full HD resolution and a big hard drive; it will satisfy the requirements of engineering students and anyone working with 3D applications. A mobile desktop PC replacement for users who do not want to carry the device with them at all times.

Short summary description HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD:
This short summary of the HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8570p (Pro) DOS US, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD:
This is an auto-generated long summary of HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD based on the first three specs of the first five spec groups.

HP EliteBook 8570p (Pro) DOS US. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Weight: 6.28 lbs (2.85 kg)

Design
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3720QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
L3 cache
6 MB
L2 cache
1 MB
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1224
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDXC
Graphics
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
On-board graphics card ID
0x166
Audio
Audio system
stereo
Built-in microphone
Yes
Network
Mobile network generation
3G
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Installed
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Keyboard language
English
Numeric keypad *
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR0MM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64891
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Battery life (max)
4.2 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
AC adapter weight
13.1 oz (370 g)
Width
14.7" (374 mm)
Depth
10" (254 mm)
Height (front)
1.38" (3.5 cm)
Height (rear)
1.46" (3.7 cm)
Weight *
6.28 lbs (2.85 kg)
Other features
Infrared data port
No
Graphics card family
AMD
LAN controller
Intel® 82579LM
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 04:19:31
Uk has collected 3 expert reviews for HP EliteBook 8570p (Pro) DOS US Intel® Core™ i7 i7-3720QM 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%