location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV20HVNET2
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:59
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited warranty
Long product name Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black

3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in.
More>>>
Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black as supplied by the manufacturer

Tripp Lite single phase Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is continuously displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.
- 16/20A 200/208/230/240V Switched PDU with built-in web/network interface in 0U 39 inch / 1m vertical rackmount form factor (Agency derated to 16 amps continuous)
- C20 inlet accepts a variety of site specific cordsets; 10 ft. / 3m L6-20P power cable included
- 8 switched outlets (7 C13; 1 C19)
- Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
- Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
- Network interface provides PDU control and data regarding input voltage, frequency and loading information
- Lighted display reports power consumption in amps, IP-address self-identification and 180 degree display rotation
- Supports user-specified alarm notification thresholds
- In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing
- Real-time clock backup maintains the time of day and date even if the PDU is not powered on
- Tiered access privileges allow an administrator and a guest to login via web browser
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included cord retention brackets keep input cabling and vital network equipment plugged in and continuously powered
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications
- TAA Compliant Version Available - Order Tripp Lite PDUMV20HVNT2TAA

Short summary description Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV20HVNET2, Switched, 0U, Vertical, Black, 8 AC outlet(s), C13 coupler, C19 coupler

Long summary description Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV20HVNET2 power distribution unit (PDU) 8 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV20HVNET2. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: NEMA L6-20P, IEC-320 C20. Cable length: 118.1" (3 m), Certification: UL 60950-1 (USA, Canada), CE (Int'l), Class A (Emissions), NOM (Mexico). Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 2.2 x 1.93 x 38.9" (56 x 49 x 988 mm), Weight: 3.9 lbs (1.77 kg)

Design
PDU types *
Switched
Rack capacity *
0U
Mounting
Vertical
Product color
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Input connection type
NEMA L6-20P, IEC-320 C20
Features
LED indicators
Yes
Cable length
118.1" (3 m)
Certification
UL 60950-1 (USA, Canada), CE (Int'l), Class A (Emissions), NOM (Mexico)
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
200-240 V
Weight & dimensions
Dimensions (WxDxH)
2.2 x 1.93 x 38.9" (56 x 49 x 988 mm)
Weight
3.9 lbs (1.77 kg)
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3XVSRHWB power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV32HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDUMNV32HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDUMNV32HV2 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH20NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH20NET2 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black Tripp Lite PDUMH15NET2 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
PDUMH15NET2 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR30NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMVR20NET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMVR30HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black, Gray Tripp Lite PDUMVR30HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black, Gray
(show image)
PDUMVR30HVNET TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV20HV2 power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMNV20HV2 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMNV20HV2 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDUMNV30HV2 power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black Tripp Lite PDUMV32HVNET power distribution unit (PDU) 24 AC outlet(s) 0U Black
(show image)
PDUMV32HVNET 7.4kW Single-Phase Switched PDU, 230V Outlets (20 C13, 4 C19), IEC309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)