location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Cover 4/4S dot pattern White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cover 4/4S dot pattern White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402-31
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730402319
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:10:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg Cover 4/4S dot pattern White :
The short editorial description of Sandberg Cover 4/4S dot pattern White

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.
More>>>
Sandberg Cover 4/4S dot pattern White:
The official marketing text of Sandberg Cover 4/4S dot pattern White as supplied by the manufacturer

A Sandberg Design Cover effectively protects your phone against marks and scratches while also giving it a more personal look.

Short summary description Sandberg Cover 4/4S dot pattern White:
This short summary of the Sandberg Cover 4/4S dot pattern White data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Cover 4/4S dot pattern White, Skin case, Apple, IPhone 4/4S, 3.5", Black, White

Long summary description Sandberg Cover 4/4S dot pattern White:
This is an auto-generated long summary of Sandberg Cover 4/4S dot pattern White based on the first three specs of the first five spec groups.

Sandberg Cover 4/4S dot pattern White. Case type: Skin case, Brand compatibility: Apple, Compatibility: IPhone 4/4S, Maximum screen size: 3.5", Product color: Black, White

Features
Maximum screen size *
3.5"
Compatibility *
IPhone 4/4S
Case type *
Skin case
Product color *
Black, White
Brand compatibility *
Apple
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Package width
3.54" (90 mm)
Package depth
0.984" (25 mm)
Package height
6.54" (166 mm)
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)
Brand Image Article code product Stock Price from
Sandberg Cover 4/4S dot pattern Pink Sandberg Cover 4/4S dot pattern Pink
(show image)
402-32 Cover 4/4S dot pattern Pink 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Cover 4/4S dot pattern Black Sandberg Cover 4/4S dot pattern Black
(show image)
402-30 Cover 4/4S dot pattern Black 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg Cover 4/4S dot pattern Purple Sandberg Cover 4/4S dot pattern Purple
(show image)
402-29 Cover 4/4S dot pattern Purple 0.00
(excl. VAT)
0 (incl. VAT)