location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ E2200WA computer monitor 22" 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2200WA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9.H.0D9LL.L8E
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ E2200WA computer monitor 22" 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 58 W
Long product name BenQ E2200WA computer monitor 22" 1680 x 1050 pixels :
The short editorial description of BenQ E2200WA computer monitor 22" 1680 x 1050 pixels

E2200WA LCD Monitor 22"
More>>>
BenQ E2200WA computer monitor 22" 1680 x 1050 pixels:
The official marketing text of BenQ E2200WA computer monitor 22" 1680 x 1050 pixels as supplied by the manufacturer

Get a look at a multimedia display that’s a real looker too
The BenQ E Series LCD monitor not only makes an excellent display for photo browsing, personal productivity applications, and multimedia playback, but it also includes a wealth of extras that you wouldn’t expect in such an affordable package.

Simply beautiful
The BenQ E Series offers a refined and distinctive design aesthetic. A clean, uncluttered look demonstrates an ethos of stylish simplicity that allows an E Series monitor to blend-in harmoniously in any environment. It’s all accomplished with a touch of flair, highlighted by an intriguing blue glow that emanates from under the screen area when the monitor is in standby mode.

Made for multimedia
With the rich array of options for enjoying audio and video content both online and off, multimedia support is always a plus in a monitor. With BenQ’s E Series you get elegantly integrated multimedia features in a remarkably affordable package. An E Series monitor is equipped with high-quality speakers that are artfully embedded inside, preserving the pristine appearance of the housing.

Short summary description BenQ E2200WA computer monitor 22" 1680 x 1050 pixels:
This short summary of the BenQ E2200WA computer monitor 22" 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ E2200WA, 22", 1680 x 1050 pixels, LCD, 5 ms

Long summary description BenQ E2200WA computer monitor 22" 1680 x 1050 pixels:
This is an auto-generated long summary of BenQ E2200WA computer monitor 22" 1680 x 1050 pixels based on the first three specs of the first five spec groups.

BenQ E2200WA. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s)

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0111 x 0.0111" (0.282 x 0.282 mm)
Digital horizontal frequency
31 - 83 kHz
Digital vertical frequency
55 - 76 Hz
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
58 W
Weight & dimensions
Width (with stand)
20.5" (520 mm)
Depth (with stand)
6.77" (172 mm)
Height (with stand)
17.1" (434 mm)
Weight (without stand)
12.1 lbs (5.5 kg)
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:41:23
Uk has collected 3 expert reviews for BenQ E2200WA computer monitor 55.9 cm (22") 1680 x 1050 pixels and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2017-03-01 09:41:23
BenQ told us that once again they want to be the phoenix that rises from the ashes. They now have new management and monitors. Unfortunately, the E2200WA will not be their flagship screen that is a synonymous with new found success. The price is low...
Good Moderate price, Colors are quite accurate in sRGB mode, Very deep black at 0.22 cd/m² for 200 cd/m² in white or contrast measured at > 900:1, Moderate energy consumption: 31 Watts at 200 cd/m² for white...
Bad Reactivity in the low average, No digital input, No zero dead pixel policy, Basic ergonomics: no vertical adjustability, doesn’t pivot, no hub, TN panel = small lower viewing angle = screen darkens...
60%
Brand Image Article code product Stock Price from
BenQ G2200W computer monitor 22" 1680 x 1050 pixels Black BenQ G2200W computer monitor 22" 1680 x 1050 pixels Black
(show image)
9H.Y0PLN.QBE G2200W 0.00
(excl. VAT)
0 (incl. VAT)
BenQ G2320HD computer monitor 23" 1920 x 1080 pixels Full HD Black BenQ G2320HD computer monitor 23" 1920 x 1080 pixels Full HD Black
(show image)
9H.L17LA.TBE G2320HD 0.00
(excl. VAT)
0 (incl. VAT)