BenQ logo

BenQ X2200W computer monitor 22" 1680 x 1050 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42559
Info modified on:
07 Mar 2024, 15:34:52
Long product name BenQ X2200W computer monitor 22" 1680 x 1050 pixels:

X2200W 22 Zoll wide TFT

BenQ X2200W computer monitor 22" 1680 x 1050 pixels:

Let the games begin – At Super-High Speed!

PerfectMotion Boosts MPRT to Make It Happen
It starts with BenQ's exclusive PerfectMotion, a set of technologies that increases speed and partners with the human eye for maximum results. How does it work? First, things happen a lot faster. Next, comes an innovative step to make this faster speed easier to see. In the end, PerfectMotion creates a world-leading standard for LCD monitors: 8ms Motion Picture Response Time (MPRT)!


Step 1: Shift into Hyperdrive with AMA (Advanced Motion Accelerator)

AMA increases voltage to speed up the time it takes liquid crystals to go from dark to bright and back again. With AMA, the X Series performs this cycle at a blistering 2ms GTG (Grey to Grey response time). It's like pressing on the gas pedal to make images appear faster and give gamers what they want most: quick response.

Step 2: SPD (Simulated Pulsed Driving) Technology Designed for the Human eye.

SPD inserts a black frame in between motion frames to make your visual experience clearer. That's because the human eye needs a rest. SPD predicts and imitates the response of the human eye to animated visuals to create images that are as stable and clear as traditional CRT monitors.

PerfectMotion delivers a blistering 8ms MPRT (Motion Picture Response Time). Other typical LCDs have an MPRT of over 20ms! That's neither fast nor clear enough for true gamers! Now, when you are gaming, the X Series provides you with clear and vivid color with no ghosts. BenQ's exclusive PerfectMotion is built for gamers, built for speed.

Senseye+game—An Upgraded Senseye® Technology
BenQ's exclusive Senseye® technology fine tunes color, each and every color, one at a time. It does the same for clarity, motion and contrast, effectively enhancing image signals to deliver exquisite clarity that's bolder and brighter. BenQ improved upon this technology to provide maximum gaming enjoyment. It’s called Senseye+game. And, it offers two game modes that make the gaming experience even better.

Pre-Programmed for Maximum Excitement
BenQ's Senseye+game comes with two pre-set gaming modes that take you right into the action: Racing Game Mode tailored for high speed action and Action Game Mode for, well, action, what else? Whatever your game is, the X series was built with your needs in mind.

Four Preset Display Modes
The X Series is designed and built for gamers. But, even devoted gamers need to take a break from time to time. That's why BenQ has created special settings for special occasions.

It's Kaleidoscopic. A Color Gamut of 92%.
The top-of-the-line X2200W achieves 92% high color gamut performance, while current mainstream LCD models only reach 72%. The X-Series is designed to deliver. Our color saturation is super high and the images we render are more colorful and vivid.

HDMI for maximum versatility
The 5Gbps digital transit connects you. Game consoles, DVD players or PCs, anything the digital world can throw at it, it connects.

Audio Out
In addition to outstanding visual quality, HDMI also transmits audio signals through your monitor. Better still, HDMI saves you the trouble of fumbling for connections on input devices (i.e. computer, game console or a DVD player) with a direct audio out plug from the X series.

Ready for Action and Great Looking
The waving checkered flag, a signal of winning in auto racing and a symbol of both strands of the X-Series’ DNA: “speed” and “victory”, adorns the X-Series’ pedestal base. It says to the world: “see you in the rear view mirror!”. The X series looks good, even when it's not in use. When it's in standby, and the screen seems dark, its blue strip lighting lets you know it's ready to jump back into action.

Certified for Windows Vista® Premium
The entire line of X Series monitors supports Windows Vista® Premium.

Energy Star Certification.
We do our part to thwart global warming. Join us.

Short summary description BenQ X2200W computer monitor 22" 1680 x 1050 pixels:

BenQ X2200W, 22", 1680 x 1050 pixels, 2 ms

Long summary description BenQ X2200W computer monitor 22" 1680 x 1050 pixels:

BenQ X2200W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.