location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-P50 Power over Ethernet (PoE) Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-P50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069271038 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2017
Product end of life date
Bullet Points D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB
  • - 100 Mbit/s
Long product name D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s :
The short editorial description of D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s

DWL-P50 Power over Ethernet (PoE) Adapter
More>>>
D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s:
The official marketing text of D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s as supplied by the manufacturer

D-Link, an industry leader in networking, introduces the DWL-P50 Power over Ethernet (PoE) Adapter. By using the DWL-P50, both data and electrical power can be delivered to a non-PoE Ethernet-enabled device from a single CAT5 Ethernet cable.

The DWL-P50 is simple to install and requires no tools or software. Multiple DWL-P50 terminal units complement any PoE injector unit or midspan switch to provide small to medium business settings a complete end-to-end PoE solution. In addition, this unit supports 802.3af ensuring compatibility with other 802.3af PoE compliant injector units or midspan switches.

Its compact size makes implementation extremely easy. During setup, this terminal unit can be set to power up any compatible 5V or 12V Ethernet-enabled device** via the volt selector located on the back.

Using the convenience of Power over Ethernet, you eliminate the need to place an Ethernet-enabled device, such as a wireless access point or an Internet camera near a power outlet. Having to manage only an Ethernet cable simplifies the physical installation of the device. You can now mount these devices on a ceiling or outside, up to 328 feet (100m) from a power source.

With PoE, both power and data can be transmitted using standard Ethernet cabling with virtually no reduction in data throughput. Use the DWL-P50 with Ethernet-enabled devices where power outlets are not readily available and with any compatible PoE power source.

Short summary description D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s:
This short summary of the D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-P50 Power over Ethernet (PoE) Adapter, Wired, USB, 100 Mbit/s

Long summary description D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s:
This is an auto-generated long summary of D-Link DWL-P50 Power over Ethernet (PoE) Adapter 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-P50 Power over Ethernet (PoE) Adapter. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
100 Mbit/s
Design
Certification
• FCC Class B • CE • C-Tick • UL
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Brand Image Article code product Stock Price from
D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s D-Link DEM-422XT 10Gigabit XFP (10GBASE-LR) 10000 Mbit/s
(show image)
DEM-422XT DEM-422XT 10Gigabit XFP (10GBASE-LR) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)