location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1316K
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) :
The short editorial description of D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen)

16-Port Power over Ethernet Switch
More>>>
D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen):
The official marketing text of D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) as supplied by the manufacturer

The DES-1316 16-port Smart Switch combines 10/100Mbps Ethernet switching with 802.3af standard remote power on network cabling of up to 100 meters. This switch presents a cost-effective solution for the small and medium business, delivering the perfect combination of functionality, ease of use and affordable pricing. With integral power sourcing capability and inherent support including VLAN, Priority Queues, port trunks and simplified management, this switch is the ideal PoE choice that offers security, Quality of Service, low infrastructure cost and easy deployment.

16 Ethernet Ports, 8 With PoE
The DES-1316 Smart Switch provides 16 10/100Mbps Ethernet ports, of which 8 ports supporting PoE for device connection, and the other 8 ports without PoE for workstation/server attachment. Complying with industry standard 802.3af Power over Ethernet (PoE), the PoE ports provide power over the normally unused pairs of the Ethernet cables, which makes it very valuable for deployment of VoIP phones, remote surveillance cameras and wireless access points. In addition to PoE, the DES-1316 auto-senses Ethernet speeds and negotiates for full/half duplex transmission while supporting auto MDI/MDIX for easy, plug-and-play network connection.

Designed for Business and Hot Spots
Suitable for installation at offices, factories, hospitals and schools, the DES-1316 can also be used for public Wi-Fi deployments requiring multiple access points, such as in hotels, airports, and marinas. For offices with VoIP, each phone must be individually powered, and a power failure in a building can leave phone service disrupted without an uninterruptible power supply (UPS) on each phone. For surveillance and wireless networks, cameras and access points typically need to be located in out-of-the-way locations such as on the ceilings or rooftops for maximum coverage, where wall AC outlets are inaccessible and providing power to these locations is difficult and expensive.
By transmitting remote power through the standard network cabling, the DES-1316 provides a centralized power source for IP phones, cameras and wireless AP, eliminating the need for individual power sources for these devices.

Centralized Power Provision, Easy Deployment
In addition to eliminating the need for additional, separate wiring to power devices, the DES-1316 is also more costeffective than deploying an Ethernet switch and multiple single-port PoE injectors. Add a central UPS to the DES-1316, and you can maximize uptime for all connected devices. This switch can simplify your installation while minimizing costs by eliminating UPS for each individual device. It has a rugged metal case, comes with an internal universal power supply, and can be mounted in a standard size equipment rack along with a centralized UPS.

Port Trunks for Aggregated Bandwidths
Up to 4 non-PoE ports on the DES-1316 can be combined together to create a multi-link load-sharing aggregated bandwidth to a server or a network backbone. You can also make use of the port trunk to eliminate bottlenecks between 2 cascaded switches.

VLANs for Enhanced Security & Performance
The DES-1316 supports Virtual LANs (VLAN) to let you implement security and improve bandwidth utilization. VLANs limit broadcast domains and confine intra-group traffic within their segments. To segment up the network, you can group devices, workstations and servers on the network into different VLANs, using 802.1Q standard VLAN tagging.

Quality of Service Support
The DES-1316 provides Layer 2 802.1p control for prioritized network packet transmission. Classification of network data priorities can be based on Priority Queues. This QoS support allows you to run bandwidth-intensive and delay-sensitive applications, and is of particular importance to IP phone and Internet server cameras attached to your network.

Port Mirroring
The DES-1316 supports port mirroring to assist network traffic monitoring. Your network administrator can use this function as a diagnostic tool or debugging feature, especially when fending off an attack. It enables you to keep close track of switch performance and alter it, if necessary. Port mirroring can be managed locally or remotely. Your administrator places a protocol analyzer on the port receiving the mirrored data to monitor each segment separately. The analyzer captures and evaluates the data without affecting the client on the original port.

Easy Management
The DES-1316 is designed as an affordable solution for business to implement security, QoS and power sourcing without having to go through complex SNMP network management. All functions can be configured for the switch from any network station via an Internet browser, dispensing you of the need to set up consoles and connect console cables.



Product Features
16 10/100BASE-TX Ethernet ports (8 PoE ports, 8 non-PoE ports)
Complies to 802.3af Power over Ethernet standard
Supplies up to 15.4 watts per PoE port
Auto-detection of network devices needing PoE
Active circuit protection with auto-disable of PoE in case of over current
PoE ports operate with all 802.3af compliant and non-compliant devices (DWL-P50 required for non-compliant devices)
Auto MDI/MDIX cross over for all ports
802.3x Flow Control for protection against data loss
Port mirroring for traffic monitoring
Port trunk for server/network backbone attachment
802.1Q VLAN to enhance security/network performance
802.1p Priority Queues, port-based QoS
Easy configuration through web-based management
Standard rack-mount size

Short summary description D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen):
This short summary of the D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen), 0.1 Gbit/s, 802.3af, 802.1Q VLAN, DWL-P50, MDI/MDIX, 8 PoE, 8 non-PoE

Long summary description D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen):
This is an auto-generated long summary of D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) based on the first three specs of the first five spec groups.

D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen). Basic switching RJ-45 Ethernet ports quantity: 16

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Protocols
Management protocols
802.3af
Design
Safety
802.1Q VLAN
Compatible products
DWL-P50, MDI/MDIX
Other features
I/O ports
8 PoE, 8 non-PoE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:40:55
Uk has collected 1 expert review for D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 03:40:55
The 802.3af PoE (Power over Ethernet) specification may have been ratified as long ago as June 2003 but it's only now that we're starting to see some switching vendors taking it seriously. Smaller businesses looking to inject power into their networks hav...
Bottom line Very small businesses looking for a simple, low cost PoE compliant switch will find the DES-1316K is well worth considering. However, management features are minimal – particularly those for power control – so if you want more PoE capabilities then check...
70%
Brand Image Article code product Stock Price from
D-Link DES-1008P Unmanaged Power over Ethernet (PoE) D-Link DES-1008P Unmanaged Power over Ethernet (PoE)
(show image)
DES-1008P/B DES-1008P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black D-Link DES-1005D Unmanaged Fast Ethernet (10/100) Black
(show image)
DES-1005D/E DES-1005D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)