location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative Zen Micro Red 5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative Zen Micro Red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF108000151
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Creative Zen Micro Red 5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 5 GB
  • - LCD
  • - 98 dB
  • - FM radio Voice recording
  • - Lithium-Ion (Li-Ion)
Guarantee: 1-year limited hardware warranty
Long product name Creative Labs Creative Zen Micro Red 5 GB :
The short editorial description of Creative Labs Creative Zen Micro Red 5 GB

Jukebox Zen Micro 5GB NL Red
More>>>
Short summary description Creative Labs Creative Zen Micro Red 5 GB:
This short summary of the Creative Labs Creative Zen Micro Red 5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative Zen Micro Red, 5 GB, LCD, FM radio, 3.81 oz (108 g)

Long summary description Creative Labs Creative Zen Micro Red 5 GB:
This is an auto-generated long summary of Creative Labs Creative Zen Micro Red 5 GB based on the first three specs of the first five spec groups.

Creative Labs Creative Zen Micro Red. Total storage capacity: 5 GB. Display: LCD. FM radio. Voice recording. Weight: 3.81 oz (108 g)

Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Creative Zen Micro Purple 5 GB
(show image)
70PF108000117 Creative Zen Micro Purple 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative Zen Micro Orange 5 GB
(show image)
70PF108000088 Creative Zen Micro Orange 0.00
(excl. VAT)
0 (incl. VAT)