location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-T106
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-T106 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal
  • - 14.4 Kbit/s
  • - Answering machine Recording time: 15 min
  • - Maximum standard media size: A4
  • - LCD TFT
Long product name Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray :
The short editorial description of Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray

Thermal Transfer Fax Machine @ Answering Machine
More>>>
Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray:
The official marketing text of Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray as supplied by the manufacturer

- Fast fax speed with 25 sheet memory backup.
- Integrated telephone handset and answering machine.
- 104 quick dial locations.

Short summary description Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray:
This short summary of the Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-T106, Thermal, 14.4 Kbit/s, 104 locations, 15 min, A4, 10 sheets

Long summary description Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray:
This is an auto-generated long summary of Brother FAX-T106 fax machine Thermal 14.4 Kbit/s A4 Black, Blue, Gray based on the first three specs of the first five spec groups.

Brother FAX-T106. Print technology: Thermal, Modem speed: 14.4 Kbit/s, Fax broadcasting: 104 locations. Recording time: 15 min. Maximum standard media size: A4. Auto document feeder (ADF) input capacity: 10 sheets, Maximum input capacity: 30 sheets. Display: LCD TFT, Display number of lines: 1 lines

Fax
Print technology *
Thermal
Color faxing *
No
Modem speed *
14.4 Kbit/s
Fax delayed sending
Yes
Fax forwarding
Yes
Fax retrieval
Yes
Fax broadcasting
104 locations
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Auto reduction
Yes
Group dial
4
One-touch dials
4
Distinctive ring
Yes
Tel/Fax switch
Yes
Answering machine
Answering machine *
Yes
Recording time
15 min
Copying
Copy function *
No
Paper handling
Maximum standard media size *
A4
Input & output capacity
Auto document feeder (ADF) input capacity
10 sheets
Maximum input capacity
30 sheets
Display
Display
LCD TFT
Display number of lines
1 lines
Display number of characters
16
Memory
Fax memory
25 pages
Technical details
Product color
Black, Blue, Gray
Handset
Handset
Yes
Weight & dimensions
Dimensions (WxDxH)
11.9 x 10.5 x 13.4" (302 x 267 x 340 mm)
Weight
5.95 lbs (2.7 kg)
Packaging data
Package dimensions (WxDxH)
15 x 10.7 x 7.52" (380 x 271 x 191 mm)
Package weight
7.5 lbs (3.4 kg)
Other features
Printing colors
Black
Standard input trays
30
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)