location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCP-220-00044-0N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCP-220-00044-0N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260188465343 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 09:55:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver :
The short editorial description of Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver

Dual 2.5" fixed HDD bracket for SC502, 503, 510, 512, 515U
More>>>
Short summary description Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver:
This short summary of the Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro MCP-220-00044-0N, 2.5", Carrier panel, Silver, SC502, SC503, SC510, SC512, SC515U, 1 pc(s)

Long summary description Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver:
This is an auto-generated long summary of Supermicro MCP-220-00044-0N drive bay panel 2.5" Carrier panel Silver based on the first three specs of the first five spec groups.

Supermicro MCP-220-00044-0N. Size (imperial): 2.5", Type: Carrier panel, Product color: Silver. Quantity per pack: 1 pc(s)

Country Distributor
Magyarország 1 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)