StarTech.com logo

StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord Black 78.7" (2 m)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34719
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Lifetime Warranty
Long product name StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord Black 78.7" (2 m):

StarTech.com 8 ft Server Power Cord IEC320 C-19 to NEMA L5-20P 12/3

StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord Black 78.7" (2 m):

Prevent accidental disconnection to your server with the heady duty twist lock connector

This high quality 8 ft Power Cable provides a heavy duty twist lock L5-20P to C19 12 AWG SJT, which is perfect for your server room requirements.

Constructed of only high quality materials and expertly designed for durability, the power cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Replace worn-out or missing power cords with this high quality, 8ft server power cord
- Prevent accidental disconnection with the heady duty twist lock connector
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord Black 78.7" (2 m):

StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord, 78.7" (2 m), 125 V

Long summary description StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord Black 78.7" (2 m):

StarTech.com 8ft IEC320 C-19 to NEMA L5-20P 12/3C Power Cord. Cable length: 78.7" (2 m). Input voltage: 125 V

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.