location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7710 (grey) 1300 mAh Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7710 (grey)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0057134
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7710 (grey) 1300 mAh Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - 1300 mAh
Long product name Nokia 7710 (grey) 1300 mAh Gray :
The short editorial description of Nokia 7710 (grey) 1300 mAh Gray

Nokia 7710 Widescreen Smartphone Grey
More>>>
Short summary description Nokia 7710 (grey) 1300 mAh Gray:
This short summary of the Nokia 7710 (grey) 1300 mAh Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7710 (grey), 640 x 320 pixels, Gray

Long summary description Nokia 7710 (grey) 1300 mAh Gray:
This is an auto-generated long summary of Nokia 7710 (grey) 1300 mAh Gray based on the first three specs of the first five spec groups.

Nokia 7710 (grey). Display resolution: 640 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1300 mAh. Product color: Gray. Weight: 6.67 oz (189 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:25:51
Uk has collected 22 expert reviews for Nokia 7710 (grey) 1300 mAh and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 09:25:50
The Nokia 7710 widescreen smartphone is certainly one of the most innovative PDA-phones weve seen. It includes a 1 megapixel camera, FM radio, Bluetooth, Web browsing, email and organiser functions. However, at 189 grams and measuring 128 x 69.5 x 19m...
60%
T3.com
Updated:
2013-11-09 09:25:50
Never ones to shy away from distinctive styling, Nokia is aiming to cut a dash in boardrooms across the land with its latest smart phone. It has an ultra-wide screen (80 x 40mm), embedded stylus and a feast of applications. However, with relatively d...
60%
itreviews.com
Updated:
2013-11-09 09:25:50
wide-screen Smart phone with Symbian OS 90: Here we go at last! Nokias 7710 has appeared, making the Symbian Series 90 platform a reality and, maybe, taking the whole concept of multimedia-focussed handsets onto a new level. If you are up with...
0%
pocket-lint.com
Updated:
2013-11-09 09:25:50
A heavyweight in all areas except speed - 3G and a faster processor please Nokia! Otherwise, it’s not short on functionality and ease of use...
80%
Mobile88.com
Updated:
2016-12-29 21:58:08
Retail PackageThe Nokia 7710 is available in a number of colour schemes, including the white/silver scheme of this unit. The retail package includes:...
0%
Mobile88.com
Updated:
2013-11-09 09:25:50
Retail PackageThe Nokia 7710 is available in a number of colour schemes, including the white/silver scheme of this unit. The retail package includes:...
0%
mobi101.com
Updated:
2013-11-09 09:25:50
Nokia’s 7710 is quite possibly the oddest handsets on the market today. It doesn’t have a number pad, and it looks more like a games console than a phone. This is all part and parcel of the bigger picture with this device, though it is a true...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:25:50
Nokia market the 7710 as a Widescreen smartphone, which gives you a little hint as to what to expect, but Symbian PDA is perhaps more accurate. The use of a stylus to input text has been seen before, on the Sony Ericsson P900 (and other UIQ devices...
78%
My-Symbian.com
Updated:
2013-11-09 09:25:50
Page 1 | Page 2 | Page 3This is a review of the Nokia 7710 and is based on a retail unit as sold by Nokia Asia (manufactured in 2004). The system information for this unit indicates that the firmware version is 02.08.1, dated 08-12-04, and the unit typ...
0%
trustedreviews.com
Updated:
2013-11-09 09:25:50
Nokia's 7710 is quite possibly the oddest handsets on the market today. It doesn't have a number pad, and it looks more like a games console than a phone. This is all part and parcel of the bigger picture with this device, though – it is a true hybrid, an...
Bottom line For all the negative comments I've made about the 7710 I just can't help liking it. If innovation were its own reward I'd be scoring this device very highly indeed. But I have to be more practical in my scoring than that, and in the end the device is neit...
70%
mobileburn.com
Updated:
2013-11-09 09:25:50
Though its older brother the 7700 never made it to the market, the Nokia 7710 is here in a big way. As the first commercially available Series 90 device on the market, will it be enough to create a new device niche for Nokia?...
0%
phonearena.com
Updated:
2013-11-09 09:25:50
Nokia goes up against PDA smartphone heavyweights such as the Palm Treo 650 with the introduction of the 7710. This phone turns heads with its large widescreen design which measures 80 x 50 mm, 90 mm diagonally and features resolution of 640 x 320 pix...
Good Screen size and quality, Features and application, Memory storage space, up to a 1 Gig MMC disk, Speaker quality, stereo sound...
Bad Size and Ergonomics, Battery life, Operating system stability, No infrared or WiFi, No flash on camera...
Bottom line If you are looking for a phone first and PDA second, this is not the phone for you. If you want an all in one, the Nokia 7710 comes close to having everything, assuming you can live with slow processing and applications freezing up every now and then...
60%
gsmarena.com
Updated:
2013-11-09 09:25:50
It is the first Nokia phone with a touchscreen display - with a huge display. Running on new version of Symbian OS, the Nokia 7710 has a megapixel camera and extensive multimedia features. We have made a very detailed review.
0%
mobile-review.com US
Updated:
2013-11-09 09:25:51
Nokia has been carrying out experiments in smartphone functionality and design and here it can surely be called a pioneer. Platform 60-based devices became mass and this is the main direction of the companys development being proved permanently. At th...
0%
LordPercy.com
Updated:
2013-11-09 09:25:51
Nokia 7710 ReviewFeature packed and packing the best screen weve seen on a Smartphone Nokias Edam like design is back and this time its made it to market.
0%