location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 9500 1300 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0054746 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 9500 1300 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 200 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name Nokia 9500 1300 mAh :
The short editorial description of Nokia 9500 1300 mAh

Nokia 9500 Communicator
More>>>
Short summary description Nokia 9500 1300 mAh:
This short summary of the Nokia 9500 1300 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 9500, 640 x 200 pixels

Long summary description Nokia 9500 1300 mAh:
This is an auto-generated long summary of Nokia 9500 1300 mAh based on the first three specs of the first five spec groups.

Nokia 9500. Display resolution: 640 x 200 pixels. Battery capacity: 1300 mAh. Weight: 8.11 oz (230 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:35:30
Uk has collected 20 expert reviews for Nokia 9500 1300 mAh and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-09 09:35:29
If there are things that the Nokia 9300 lacks, then the 9500 has them. It has the same operating system (Symbian 7.0s Series 80), similar software and a rather similar clamshell design with full QWERTY keyboard. It also has things that the 9300 does no...
60%
T3.com
Updated:
2013-11-09 09:35:29
The obscenely wide display is perfect for Web- browsing - be that via built-in GPRS or at broadband speeds over Wi-Fi. The large qwerty keyboard is excellent for two-finger typing of lengthy emails and documents, and the extra shortcut keys make ligh...
80%
pocket-lint.com
Updated:
2013-11-09 09:35:29
The Communicator is in its fifth iteration and while the functionality it there you won’t want to be seen using it.
70%
zdnet.co.uk
Updated:
2013-11-09 09:35:30
Mobile professionals who need access to contacts, basic office documents and communications facilities will find that Nokias 9500 Communicator covers the bases very well indeed.
80%
Mobile88.com
Updated:
2016-12-29 21:57:29
The latest Communicator – the 9500 – launched locally in December last year, boasts a 150MHz Texas Instruments OMAP Arm-9 dual-core RISC processor plus many new features (see specs box for list) over its predecessor, the Symbian OS 6.0-based 9...
0%
Mobile88.com
Updated:
2013-11-09 09:35:29
The latest Communicator – the 9500 – launched locally in December last year, boasts a 150MHz Texas Instruments OMAP Arm-9 dual-core RISC processor plus many new features (see specs box for list) over its predecessor, the Symbian OS 6.0-based 9...
0%
nokia-review.com
Updated:
2013-11-09 09:35:29
When Nokia brought out their first communicator mobile phone, it was the first smart phone that combined the laptops and other PDAs with the features of a cell phone. No words could describe those features, except the word ‘awesome’ coming clo...
0%
Allaboutsymbian.com
Updated:
2013-11-09 09:35:29
The Consummate CommunicatorAs with some of the top-end Pocket PCs released recently, calling the Nokia 9500 a PDA really is stretching the term to its limits. Rather, think of the 9500 as the old Psion everything you need concept taken to its absolut...
84%
My-Symbian.com
Updated:
2013-11-09 09:35:29
I. HARDWARE 1. Size and weightThe new Communicator is both smaller and lighter than the 9200. It weighs 222 g (22 g less) and measures 148 x 57 x 24 mm (it is 10 mm shorter and 4 mm thinner). Not much less, but still less, and with lots of new feature...
0%
mobiletechreview.com
Updated:
2013-11-09 09:35:29
The Nokia 9500 and its little brother, the Nokia 9300 series, are the successors to Nokia’s last generation of Communicator devices such as the 9290 Communicator. The new generation of devices continues to target the enterprise market with a wide sc...
70%
pcmag.com
Updated:
2013-11-09 09:35:29
The most apt analogy for the Nokia 9500 Communicator is a luxury SUV with a four-cylinder engine—big, comfortable, slow, and expensive. While the screen, office applications, and browser are very good, this device just doesnt deliver the power sugge...
Good Excellent screen. Good Web browser. Good office suite.
Bad Slow. Expensive. Bulky. Poor EDGE speeds.
Bottom line This mobile office isnt fast or powerful enough to justify its size, weight, and high price...
50%
smartphonetoday.com
Updated:
2013-11-09 09:35:29
After testing Nokias smallish 9300 Communicator (see Preview: Nokia 9300 - The Smallest Communicator Yet)—a boxy but good brick of a smartphone for the business user—we were curious what else its sister unit, the larger 9500, would have to off...
0%
the-gadgeteer.com
Updated:
2013-11-09 09:35:29
Background...
0%
gsmarena.com
Updated:
2013-11-09 09:35:30
We have been waiting for the new Nokia Communicator for three and a half years. And here it is ? being just launched, fulfilling all our expectations. This communicator has everything it is supposed to have. It supports EDGE, Bluetooth and even Wi-Fi. For...
0%