location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxell Check ‘Maxell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium LTO 1 Tape, Pack Of 5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22894800 PACK OF 5
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm) :
The short editorial description of Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm)

Ultrium LTO 1 Tape, Pack Of 5
More>>>
Short summary description Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm):
This short summary of the Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Maxell Ultrium LTO 1 Tape, Pack Of 5, Blank data tape, LTO, 200 GB, 1000000 pass(es), Black, 0.5" (1.27 cm)

Long summary description Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm):
This is an auto-generated long summary of Maxell Ultrium LTO 1 Tape, Pack Of 5 Blank data tape 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Maxell Ultrium LTO 1 Tape, Pack Of 5. Product type: Blank data tape, Media type: LTO, Compressed capacity: 200 GB. Tape size: 0.5" (1.27 cm), Tape length: 23976.4" (609 m), Tape thickness: 9 µm. Dimensions (WxDxH): 4.02 x 4.15 x 0.846" (102 x 105.4 x 21.5 mm), Quantity per box: 5 pc(s), Total storage capacity: 100 GB