Toshiba logo

Toshiba 2GB USB MEMORY STICK USB flash drive USB Type-A

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185231
Info modified on:
04 Apr 2019, 08:44:39
Guarantee:
1 year
Long product name Toshiba 2GB USB MEMORY STICK USB flash drive USB Type-A:

2GB USB memory sticks, also know as flash drives, are smart and simple to use, Hi-speed USB 2.0 certified

Short summary description Toshiba 2GB USB MEMORY STICK USB flash drive USB Type-A:

Toshiba 2GB USB MEMORY STICK, 2 GB, USB Type-A, 8 MB/s, Cap, 0.35 oz (9.92 g)

Long summary description Toshiba 2GB USB MEMORY STICK USB flash drive USB Type-A:

Toshiba 2GB USB MEMORY STICK. Capacity: 2 GB, Device interface: USB Type-A, Read speed: 8 MB/s. Form factor: Cap. Weight: 0.35 oz (9.92 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.