iiyama logo

iiyama ProLite B1902S-1 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130961
Info modified on:
14 Mar 2024, 15:16:10
Long product name iiyama ProLite B1902S-1 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

19" ProLite B1902S-1 with 1.3 megapixel Native resolution, SRGB

iiyama ProLite B1902S-1 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

The new ‘B’ series of displays from iiyama means what it stands for - Business. The specification and features are impressive, offering superb picture quality and flexibility for Business applications. Height Adjustability is integrated into the base with a adjustment range of 110mm. At the heart of the PLB1902S is a high performance TN panel with a 1.3 megapixel resolution and powerful contrast / brightness partnership ensuring vibrant and vivid picture quality. Comprising of both Analogue and Digital inputs with free Digital cable compatibility with your system is assured. The PLB1902S is available in Black or Ivory.

Short summary description iiyama ProLite B1902S-1 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

iiyama ProLite B1902S-1 19" LCD Monitor, 19", 1280 x 1024 pixels, 2 ms, Black

Long summary description iiyama ProLite B1902S-1 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

iiyama ProLite B1902S-1 19" LCD Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.