location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT 40kVA 400V w/4 Battery Modules
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVT40KH4B4S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304230465 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W :
The short editorial description of APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W

Smart-UPS VT 40kVA 400V w/4 Battery Modules
More>>>
APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W:
The official marketing text of APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W as supplied by the manufacturer

Over 10 million installed - now available in three-phase
Smart-UPS VT offers centralized three-phase power protection with the reliability of the award winning Smart-UPS family. Ideal for small data centers, large retail stores, regional offices, and laboratory equipment, the Smart-UPS VT features dual-mains input, automatic bypass, and scalable runtime with hot-swappable batteries for increased availability. Low cost of ownership is achieved through best-in-class efficiency and a reduction in rating of electrical infrastructure - wires, transformers, and generators. APC's Network Management Card with temperature monitoring provides remote monitoring and management through Web/SNMP. Serviceability is greatly enhanced with its user-replaceable batteries and manageable extended run frames. The Smart-UPS VT is the easiest UPS in its class to deploy, manage and maintain.

Short summary description APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W:
This short summary of the APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT 40kVA 400V w/4 Battery Modules, 40 kVA, 32000 W, 58 dB, 6.9 min, 21.6 min, Black

Long summary description APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W:
This is an auto-generated long summary of APC Smart-UPS VT 40kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 32000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT 40kVA 400V w/4 Battery Modules. Output power capacity: 40 kVA, Output power: 32000 W, Noise level: 58 dB. Typical backup time at full load: 6.9 min, Typical backup time at half load: 21.6 min. Product color: Black, Compatibility: CE, EN 50091-2, EN/IEC 62040-3, IEC 61000-3-2, IEC 61000-3-3, ISO 14001, ISO 9001, VFI-SS-112. Weight: 1386.9 lbs (629.1 kg), Package weight: 1455.1 lbs (660 kg). Battery type: VRLA, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Features
Output power capacity *
40 kVA
Output power *
32000 W
Emergency Power Off (EPO)
Yes
Noise level
58 dB
Audible alarm(s)
Yes
Battery
Typical backup time at full load
6.9 min
Typical backup time at half load
21.6 min
Design
Product color *
Black
Compatibility
CE, EN 50091-2, EN/IEC 62040-3, IEC 61000-3-2, IEC 61000-3-3, ISO 14001, ISO 9001, VFI-SS-112
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 39366.1" (0 - 999.9 m)
Weight & dimensions
Weight
1386.9 lbs (629.1 kg)
Package weight
1455.1 lbs (660 kg)
Other features
I/O ports
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals Hard Wire 5-wire (3PH + N + G)
Battery type
VRLA
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
22 x 32 x 59" (559 x 813 x 1499 mm)
Nominal output voltage
230 V
Output voltage note
380: 400. 415
Nominal input voltage
400 V
Package dimensions (WxDxH)
25.6 x 41.8 x 64.7" (650 x 1062 x 1643 mm)
Brand Image Article code product Stock Price from
APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA APC InfraStruXure PDU 40kW 400V/400V W/ MBP uninterruptible power supply (UPS) 40 kVA
(show image)
PD40H5HK1-M InfraStruXure PDU 40kW 400V/400V W/ MBP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)