location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GL-V 0746 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL-V 0746
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLV0746
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:15:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name JVC GL-V 0746 Black :
The short editorial description of JVC GL-V 0746 Black

GLV0746 - Wide Conversion Lens, 0.7x, 46mm
More>>>
Short summary description JVC GL-V 0746 Black:
This short summary of the JVC GL-V 0746 Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GL-V 0746, JVC GZ-MG525/GZ-HD3/HD7, Black, 1.81" (4.6 cm), 0.7x

Long summary description JVC GL-V 0746 Black:
This is an auto-generated long summary of JVC GL-V 0746 Black based on the first three specs of the first five spec groups.

JVC GL-V 0746. Compatibility: JVC GZ-MG525/GZ-HD3/HD7. Product color: Black. Filter size: 1.81" (4.6 cm). Magnification: 0.7x