NETGEAR logo

NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181502
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
NETGEAR 2-year warranty
Long product name NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

WG311T - 108 Mbps Wireless PCI Adapter

NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

Super Wireless Speeds and Range to you Desktop PC
Astonishing wireless speed and amazing range to your desktop PC - that's what you get with NETGEAR's WG311T 108 Mbps Wireless PCI Adapter. Use it with our WGT624 108 Mbps Wireless Firewall Router to attain speeds up to 10x faster than most existing Wi-Fi wireless networks. Now your desktop PC can be placed farther from the access point than ever before, eliminating the need to run unsightly Ethernet cables across your home. NETGEAR's Smart Wizard™ install assistant makes setup easy, so you're up and running within minutes.

Super Fast
Delivers videos and MP3 files up to 10x faster than most Wi-Fi wireless networks. New applications such as video streaming and high-definition video conferencing are now easier than ever before.

Super Range
Unprecedented range gives you the freedom to place your desktop PC much farther from your router than you could with previous-generation products. Dynamic rate shifting responds to environmental conditions, achieving the fastest possible connections.

Super Easy
Set up your desktop PC in a convenient location and wirelessly connect to other PCs, peripherals, and the Internet without being tied to expensive Ethernet cables. NETGEAR's 108 Mbps Wireless PCI Adapter is compatible with 802.11g and 802.11b wireless routers and access points. Smart Wizard™ Install Assistant guides you through easy installation in minutes.

Super Secure
Provides the highest available level of industry standard 128-bit WEP encryption. Upgradable to Wi-Fi Protected Access (WPA) security. When used with the NETGEAR WGT624 108 Mbps Wireless Firewall Router, it gives you two kinds of firewall security.

Short summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

NETGEAR 108 Mbps Wireless PCI Adapter, Internal, Wired, PCI, 108 Mbit/s

Long summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

NETGEAR 108 Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.