location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Optical black Business 5pk mouse USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Mouse black Business 5pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931316-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Optical black Business 5pk mouse USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Guarantee: 3-year guarantee.
Long product name Logitech Optical black Business 5pk mouse USB Type-A + PS/2 :
The short editorial description of Logitech Optical black Business 5pk mouse USB Type-A + PS/2

Optical Mouse Black Business USB PS2 5pk
More>>>
Logitech Optical black Business 5pk mouse USB Type-A + PS/2:
The official marketing text of Logitech Optical black Business 5pk mouse USB Type-A + PS/2 as supplied by the manufacturer

No ball, no hassles. The Logitech® Optical Mouse features the world’s best-selling optical technology for incredibly smooth tracking. Scrolling is quick and precise too, thanks to the high-quality scroll wheel. Outstanding comfort and easy setup make this a great mouse for everyone. USB and PS/2.

Short summary description Logitech Optical black Business 5pk mouse USB Type-A + PS/2:
This short summary of the Logitech Optical black Business 5pk mouse USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Optical Mouse black Business 5pk, Optical, USB Type-A + PS/2, Black

Long summary description Logitech Optical black Business 5pk mouse USB Type-A + PS/2:
This is an auto-generated long summary of Logitech Optical black Business 5pk mouse USB Type-A + PS/2 based on the first three specs of the first five spec groups.

Logitech Optical Mouse black Business 5pk. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Buttons quantity *
3
Design
Product color *
Black
Weight & dimensions
Weight
27.9 oz (790 g)
Other features
Compatibility
PC, Mac
Compatible operating systems
Windows 98, 2000, XP
Mouse dimensions (WxDxH)
10.8 x 6.89 x 3.72" (274 x 175 x 94.5 mm)
Brand Image Article code product Stock Price from
Microsoft

Microsoft Basic optical mouse USB Type-A + PS/2
(show image)
Q66-00032 Basic optical mouse 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI BenQ M800 White Combo OEM mouse USB Type-A + PS/2 Optical 800 DPI
(show image)
9J.Q4088.C8G M800 White Combo OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical 1pk OEM mouse USB Type-A + PS/2
(show image)
Q66-00031 Basic optical mouse 1pk OEM 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft D66-00076 mouse USB Type-A + PS/2 Optical
(show image)
D66-00076 D66-00076 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Muis notebook optical mouse USB Type-A + PS/2
(show image)
803GK35 Muis Microsoft notebook optical 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Basic optical , 5-Pack mouse USB Type-A + PS/2
(show image)
P58-00027 Basic optical mouse, 5-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical wheel grey ps2 Oem mouse PS/2 Logitech Optical wheel grey ps2 Oem mouse PS/2
(show image)
953686-0600 S96 Optical wheel mouse grey ps2 Oem 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black mouse PS/2 Logitech Optical Black mouse PS/2
(show image)
953688-0600 S96 Optical Mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical Black OEM mouse PS/2 Logitech Optical Black OEM mouse PS/2
(show image)
953688-0600?KIT Optical Mouse Black OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless
(show image)
931311-0914 Cordless 2.4 GHz Optical Mouse for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)