Guarantee:
Two-Year Warranty
This warranty applies to all “TwinMOS” labeled flash products based on the condition that the product(s) is still manufactured. Any product that has reached the end of its product lifetime (End-of-Life) or discontinued shall not be covered this warranty. The end of a product line will be announced by TwinMOS on its website six (6) months prior to the discontinuation of any product(s).
This warranty applies to all “TwinMOS” labeled flash products based on the condition that the product(s) is still manufactured. Any product that has reached the end of its product lifetime (End-of-Life) or discontinued shall not be covered this warranty. The end of a product line will be announced by TwinMOS on its website six (6) months prior to the discontinuation of any product(s).
Long product name Twinmos FMM256 memory card 0.256 GB MMC
:
MULTI MEDIA CARD 256MB RETAIL HIGH SPEED NS (NMS)
The short editorial description of Twinmos FMM256 memory card 0.256 GB MMC
MULTI MEDIA CARD 256MB RETAIL HIGH SPEED NS (NMS)
More>>>
Short summary description Twinmos FMM256 memory card 0.256 GB MMC:
This short summary of the Twinmos FMM256 memory card 0.256 GB MMC data-sheet is auto-generated and uses the product title and the first six key specs.
Twinmos FMM256, 0.256 GB, MMC, 1.6 MB/s, 1.6 MB/s
Long summary description Twinmos FMM256 memory card 0.256 GB MMC:
This is an auto-generated long summary of Twinmos FMM256 memory card 0.256 GB MMC based on the first three specs of the first five spec groups.
Twinmos FMM256. Capacity: 0.256 GB, Flash card type: MMC, Read speed: 1.6 MB/s, Write speed: 1.6 MB/s