location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S042180
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343866430 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper :
The short editorial description of Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper

Photographic Papers - Letter - 8.5" x 11" - Matte - 100 Sheet
More>>>
Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper:
The official marketing text of Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper as supplied by the manufacturer

Premium Presentation Paper delivers long-lasting photographs with a matte finish. With its heavyweight, bright white, ultra-smooth finish, this paper is perfect for non-glare photographs, craft projects and signage. Also, available in borderless sizes.

Features:

- Heavyweight, ultra-smooth, bright white with a matte finish.
- Perfect for B&W photos, enlargements and cherished photos.
- Print favorite photos on a Non-Glare Finish.
- Resists fading up to 72 years.
- Guaranteed to work with ALL Ink Jet Printers.

Short summary description Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper:
This short summary of the Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets, 167 g/m², 9 µm, 94%, 8.5 x 11", 97 %

Long summary description Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper:
This is an auto-generated long summary of Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets photo paper based on the first three specs of the first five spec groups.

Epson Premium Presentation Paper Matte - 8.5" x 11" - 100 sheets. Media weight: 167 g/m², Printing media thickness: 9 µm, Opacity: 94%. Media size (1 slide): 8.5 x 11", Printing material brightness: 97 %

Features
Media weight *
167 g/m²
Printing media thickness
9 µm
Opacity
94%
Other features
Media size (1 slide)
8.5 x 11"
Printing material brightness
97 %
Brand Image Article code product Stock Price from
Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper Epson Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets photo paper
(show image)
S041257 Premium Presentation Paper Matte - 8.5" x 11" - 50 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)