location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 10.8V 5200mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10.8V 5200mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6631
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885976872772 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 10.8V 5200mAh Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Black
  • - 1 pc(s)
Guarantee: 12 months warranty
Long product name Lenovo 10.8V 5200mAh Battery :
The short editorial description of Lenovo 10.8V 5200mAh Battery

6-cell, 10.8V, 5200mAh, 48Wh, Black
More>>>
Short summary description Lenovo 10.8V 5200mAh Battery:
This short summary of the Lenovo 10.8V 5200mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 10.8V 5200mAh, Battery

Long summary description Lenovo 10.8V 5200mAh Battery:
This is an auto-generated long summary of Lenovo 10.8V 5200mAh Battery based on the first three specs of the first five spec groups.

Lenovo 10.8V 5200mAh. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
10.8 V
Number of battery cells
6
Battery
Battery capacity
48 Wh
Weight & dimensions
Weight
10.5 oz (298 g)
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
IdeaPad S10-3
Number of batteries included
1 pc(s)