location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMW-LND46E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW-LND46E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232438426
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 19:10:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Neutral density camera filter
  • - 1.81" (4.6 cm)
  • - Black
  • - 1 pc(s)
Long product name Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm) :
The short editorial description of Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm)

ND Filter, for select Lumix digital cameras and lenses, 46mm
More>>>
Short summary description Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm):
This short summary of the Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMW-LND46E, 1.81" (4.6 cm), Neutral density camera filter, 1 pc(s)

Long summary description Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm):
This is an auto-generated long summary of Panasonic DMW-LND46E camera lens filter Neutral density camera filter 1.81" (4.6 cm) based on the first three specs of the first five spec groups.

Panasonic DMW-LND46E. Filter size: 1.81" (4.6 cm), Filter type: Neutral density camera filter. Quantity per pack: 1 pc(s). Product color: Black