location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin AC to 12V Power Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC to 12V Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-10723-08
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 20:30:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Garmin AC to 12V Power Adapter power adapter/inverter Black :
The short editorial description of Garmin AC to 12V Power Adapter power adapter/inverter Black

AC to 12V Power Adapter
More>>>
Short summary description Garmin AC to 12V Power Adapter power adapter/inverter Black:
This short summary of the Garmin AC to 12V Power Adapter power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin AC to 12V Power Adapter, 110 V, 12 V, GPSMAP 276C GPSMAP 296 GPSMAP 495 GPSMAP 496 nüvi 1200 nüvi 1240 nüvi 1300 nüvi 1340 nüvi..., Black

Long summary description Garmin AC to 12V Power Adapter power adapter/inverter Black:
This is an auto-generated long summary of Garmin AC to 12V Power Adapter power adapter/inverter Black based on the first three specs of the first five spec groups.

Garmin AC to 12V Power Adapter. Input voltage: 110 V, Output voltage: 12 V, Compatibility: GPSMAP 276C GPSMAP 296 GPSMAP 495 GPSMAP 496 nüvi 1200 nüvi 1240 nüvi 1300 nüvi 1340 nüvi.... Product color: Black