Lexmark logo

Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30992
Info modified on:
21 Oct 2022, 10:14:32
Long product name Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

X4850- Wireless three-in-one(Print/Copy/Scan)

Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

Wireless Printing
Users gain freedom and flexibility with built-in 802.11g wireless technology. Compatible with Wi-Fi Certified IEEE 802.11g/b/n

High quality printing from virtually anywhere in the home over a secure wireless network(1)

Share the Lexmark X4850 wirelessly among multiple computers

Easy guided setup with Lexmark installation software

Connect wireless or with USB cable

Print
Fast Speeds! Up to 30 ppm black and 27 ppm color printing(5)

Save paper, money and the environment with built-in two sided printing

Professional quality text and graphics; up to 4800x1200 dpi on glossy photo paper

Automatic cartridge alignment for optimal print quality

Print Microsoft documents and PDFs directly from USB Flash drive (2)

Copy
1-Touch PC-free copying (color or black)

Up to 27 cpm black and 21 cpm color(6)

Scan
Flatbed scanner easily handles thick books, reports and more

48-bit color scanner depth; 16-bit grayscale

Optical Character Recognition (OCR) software allows you to easily scan hard documents into a soft copy format

Photo Printing
Direct photo printing with memory cards, USB Flash drive or with PictBridge™ enabled camera

View and edit photos easily with 2.4" (6 cm) color display

Enjoy borderless prints on popular photo sizes

Create brilliant photos with optional 6-color printing

Lexmark Software Suite
Lexmark Productivity Studio software makes creative projects easy

Lexmark Toolbar makes printing from the Internet easy

Cartridge Compatibility
Black: 42(3), 42A, 44 High Yield

Color: 41(3), 41A, 43 High Yield

Photo: 40

evercolor(TM)2 inks resist fading, highlighting, water and humidity (4)

Paper Compatibility
Lexmark PerfectFinish™ Photo Paper

Short summary description Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

Lexmark X4850, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

Lexmark X4850. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.