location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG718B
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:35
The date of the most recent change of the data-sheet in Icecat's system
brochure (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: standard statement: EVA4100 Starter Kit and EVA4100 SAN Starter Kitincludes 1-year, 9x5 basic hardware support, with next business day response, and 1-year, 9x5 XCS phone-in support and updates; EVA4100/6100/8100 Virtual Array offerings include the following Foundation Service SolutionArray Installation and Startup Service, 2-year hardware support, with 24 x 7 4-hour response, 2-year, 24x7 XCS phone-in support and updates.
More>>>
HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array:
The official marketing text of HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array as supplied by the manufacturer

The HP StorageWorks 4100 Enterprise Virtual Arrays continue to offer customers in the mid-range to enterprise market place; leading high performance, high capacity and high availability "virtual" array storage solutions. Not only do these solutions reduce IT costs and complexity, they save time, space and costs as compared to traditionally architected storage, and they are supported by a powerfully simple suite of management software making it easy for users to achieve highest level of productivity. For visualizing the big SAN picture and reducing SAN complexity, HP Storage Essentials Standard Edition SRM software, simplifies managing EVA with SAN infrastructure and is highly recommended.

Features

Short summary description HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array:
This short summary of the HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit

Long summary description HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array:
This is an auto-generated long summary of HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit disk array based on the first three specs of the first five spec groups.

HP StorageWorks 4100 Enterprise Virtual Array 300GB 10K HDD Starter Kit

Brand Image Article code product Stock Price from
HP M5314C FC Drive Enclosure disk array HP M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP 146 GB 15K FC HDD Add On Disk Drive disk array HP 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314C IO-A Module disk array
(show image)
AD623C StorageWorks M5314C IO-A Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314C IO-B Module disk array
(show image)
AD624C StorageWorks M5314C IO-B Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)