HP logo

HP StorageWorks 4/8 Base SAN Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
199735
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
standard statement: HP warrants only that the Software media will be free of physical defects for a period of ninety (90) days from delivery
HP StorageWorks 4/8 Base SAN Switch:

The HP StorageWorks 4/8 Base SAN Switch and 4/8 SAN Switch offer 4 GB connectivity for entry-level storage area networks (SAN), and the ability to grow to a core-to-edge infrastructure. The simplicity and ease-of-use advantages of these switches help increase administrator productivity and lower the cost of management. Both switches deliver eight (upgradeable to16) high performance Auto Sensing 1, 2, and 4GB/s Fibre Channel ports. An optional 4 port activation license increases the number of active ports to 12 or 16 ports. Plus, the 4/8 SAN switch and 4/8 SAN Switch are fully non-blocking and provide 64 to 128 Gb switching (4Gb full duplex) bandwidth. The 4/8 Base model provides single-switch connectivity for a new, simple SAN installation and connects to storage and servers only. The 4/8 SAN Switch scales to full SAN configurations defined in the SAN Design Guide. Small-form-factor-pluggable optical transceivers (SFPs) must be ordered separately.

Features

Short summary description HP StorageWorks 4/8 Base SAN Switch:

HP StorageWorks 4/8 Base SAN Switch

Long summary description HP StorageWorks 4/8 Base SAN Switch:

HP StorageWorks 4/8 Base SAN Switch

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.