location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400PX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS40BHYNB
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Silver
  • - 40" 1366 x 768 pixels 450 cd/m²
  • - 8 ms
  • - Built-in speaker(s) 10 W
Long product name Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver :
The short editorial description of Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver

400PX
More>>>
Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver:
The official marketing text of Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver as supplied by the manufacturer

digital natural image engine, DNIe™
Our proprietary DNIe™ technology developed through aggressive R & D and over 30 years of experience, achieves lifelike picture quality by creating natural images with vivid colour and optimal detail and contrast.

advanced WIDE viewing angle
Left side, right side or even upside down, whatever your monitors location, SAMSUNG’s PVA panel solution allows you to see image clearly due to wide viewing angle. Enjoy perfect image no matter what your angle of view is.

HD ready
With SAMSUNG’s cutting edge technologies HDTV realises razor-sharp images as vivid as reality itself.

fast response time
Fast response time of 8ms ensures stable viewing of DVDs and streaming video. Ideal for multi-media driven applications, gaming, animation and video streaming over the world wide web.

ANTI-Glare coating
Special anti-glare coating technology is applied to the screen surface to ensure that reflection is maximally diffused for sharper brighter image quality.

support for HDCP
SAMSUNG monitors are equipped with DVI-D, which allows for 100% transmission of virtual digital signals when connected to a PC, STB, DVD or DTV. The ability to reproduce sources without any signal loss means prefect image recreation that captures every subtle nuance and exquisite detail. DVD-D guarantees interface with digital devices of the future.

Short summary description Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver:
This short summary of the Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 400PX, Digital signage flat panel, 40", 1366 x 768 pixels

Long summary description Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver:
This is an auto-generated long summary of Samsung 400PX Digital signage flat panel 40" 450 cd/m² WXGA Silver based on the first three specs of the first five spec groups.

Samsung 400PX. Product design: Digital signage flat panel. Display diagonal: 40", Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product color: Silver

Display
Display diagonal *
40"
Display resolution *
1366 x 768 pixels
Display brightness *
450 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
DVI-D ports quantity
1
Composite video in
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product color *
Silver
Performance
TV tuner integrated
No
HDCP
Yes
Power
Power consumption (typical) *
210 W
Power consumption (standby) *
1 W
Computer system
Mac operating systems supported
Yes
Weight & dimensions
Width
38.2" (971 mm)
Depth
4.65" (118 mm)
Height
22.9" (582 mm)
Weight
51.8 lbs (23.5 kg)
Width (with stand)
38.2" (971 mm)
Depth (with stand)
8.78" (223 mm)
Height (with stand)
24.8" (629.5 mm)
Packaging data
Package weight
65 lbs (29.5 kg)
Other features
Audio system
2.0
Composite sync
Yes
S-Video inputs quantity
1
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Built-in camera
No
Brand Image Article code product Stock Price from
Samsung 570DX Digital signage flat panel 57" 600 cd/m² Full HD Black Samsung 570DX Digital signage flat panel 57" 600 cd/m² Full HD Black
(show image)
LS57BPPNB 570DX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 400PXN Digital signage flat panel 40" 450 cd/m² WXGA Silver Samsung 400PXN Digital signage flat panel 40" 450 cd/m² WXGA Silver
(show image)
LS40BHZNB 400PXN 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 460PX Digital signage flat panel 46" 500 cd/m² WXGA Black Samsung 460PX Digital signage flat panel 46" 500 cd/m² WXGA Black
(show image)
LS46BHYNB 460PX 0.00
(excl. VAT)
0 (incl. VAT)