location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 1023 tape dispenser Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab dispenser Vario, permanent, blue, 1000 paper stickers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705010238
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2023 15:12:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name HERMA 1023 tape dispenser Blue :
The short editorial description of HERMA 1023 tape dispenser Blue

Tab dispenser Vario, permanent, blue, 1000 paper stickers
More>>>
Short summary description HERMA 1023 tape dispenser Blue:
This short summary of the HERMA 1023 tape dispenser Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 1023, Blue, 0.472" (1.2 cm)

Long summary description HERMA 1023 tape dispenser Blue:
This is an auto-generated long summary of HERMA 1023 tape dispenser Blue based on the first three specs of the first five spec groups.

HERMA 1023. Product color: Blue. Tape width: 0.472" (1.2 cm)

Brand Image Article code product Stock Price from
HERMA

HERMA 1030 tape dispenser Black
(show image)
1030 Tab dispenser Vario, permanent, black, 1000 paper stickers 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 1060 tape dispenser Black
(show image)
1060 Glue dispenser Transfer, removable, black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 1014 tape dispenser Anthracite
(show image)
1014 Glue dispenser Transfer, permanent, anthracite, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 1013 tape dispenser Blue
(show image)
1013 Glue dispenser Transfer, permanent, blue, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 1067 tape dispenser Blue
(show image)
1067 Glue dispenser Transfer, removable, blue, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)