Freecom logo

Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33179
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years
Long product name Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB:

TapeWare AIT-450i Internal Kit 5.25" HH LVD-SCSI, AIT-1 Turbo, 40-104GB

Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB:

High capacity, high performance
This model available with 104GB using compact 8mm data cartridges. Helical scan technology increases data recording density, while offering fast data transfer rates of up to 15.6 MB/s (2.6:1 compression).

SCSI Interface
With an industry standard SCSI-LVD interface, TapeWare AIT drives can be easily installed in most standard computer systems.

High reliability
Freecom TapeWare AIT tape drives incorporate a redesigned head geometry, reducing head/tape pressure and delivering up to 50,000 hours of head life. The built-in Super Head Cleaner mechanism results in an industry leading MTBF rating of 300,000 POH (100% duty cycle).

Reduced periodic maintenance
TapeWare AIT drives use Advanced Metal Evaporated (AME) media, which conains pure evaporated cobalt and is sealed with a super-durable Diamond-Like Carbon (DLC) coating. In addition, AIT drives incorporate a Super Head Cleaner mechanism that is activated automatically when tape errors approach a certain threshold. Together, the AME media and Super Head Cleaner mechanism result in extraordinary reliability and virtually eliminate the need for periodic cleaning.

Including:
- White & Black Frontbezel;
- TapeWare XE Software.

Short summary description Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB:

Freecom TapeWare AIT -450i, Storage drive, Tape Cartridge, Ultra 160 SCSI LVD/SE, 2.6:1, AIT, Plug-in

Long summary description Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB:

Freecom TapeWare AIT -450i. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI LVD/SE. Native capacity: 40 GB, Compressed capacity: 104 GB, Drive device, buffer size: 10 MB. Burst transfer rate: 66 MB/s, Drive device speed: 6400 RPM. Power requirements: 5V/12V DC, Power consumption (typical): 12 W. Weight: 27.5 oz (780 g)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.