Lenovo logo

Lenovo ThinkPad R61i Intel® Core™2 Duo T5250 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77574
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkPad R61i Intel® Core™2 Duo T5250 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

ThinkPad R61i, Intel Core 2 Duo T5250(1.5GHz), 1GB RAM, 120GB 5400rpm HD, 15in 1024x768 LCD, Intel X3100, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 6c Li-Ion, Windows XP Pro

Lenovo ThinkPad R61i Intel® Core™2 Duo T5250 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

ThinkPad R Series notebooks offers the best blend of essential features for frequently mobile users who want easy, ready-to-run computing. Whether it’s processor power, display size, or connectivity, you can choose the right balance of portability, strength and affordability for all your mobile computing needs.

Short summary description Lenovo ThinkPad R61i Intel® Core™2 Duo T5250 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad R61i, Intel® Core™2 Duo, 1.5 GHz, 15", 1024 x 768 pixels, 1 GB, 120 GB

Long summary description Lenovo ThinkPad R61i Intel® Core™2 Duo T5250 15" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows XP Professional:

Lenovo ThinkPad R61i. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.