ATEN logo

ATEN UEH4002 AV extender AV transmitter & receiver Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78637
Info modified on:
16 Jan 2024, 10:46:57
End of life date:
01 Aug 2021
Bullet Points ATEN UEH4002 AV extender AV transmitter & receiver Black:
  • - Extends the USB transmission distance of up to 100 m
  • - Supports all USB 2.0 devices up to 480 Mbps
  • - ExtremeUSB® - supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - Fully compliant with USB Electrical and Timing
  • - LED indicators display port focus
  • - Works with all major operating systems: Windows®, OS X®, and Linux®
Long product name ATEN UEH4002 AV extender AV transmitter & receiver Black:

USB 2.0 EXTENDER WITH 4-PORT HUB

ATEN UEH4002 AV extender AV transmitter & receiver Black:

USB 2.0 EXTENDER WITH 4-PORT HUB

Short summary description ATEN UEH4002 AV extender AV transmitter & receiver Black:

ATEN UEH4002, AV transmitter & receiver, Black

Long summary description ATEN UEH4002 AV extender AV transmitter & receiver Black:

ATEN UEH4002. Type: AV transmitter & receiver, Cable types supported: Cat5, Product color: Black. Power requirements: 5VDC, 3A. Dimensions (WxDxH): 2.99 x 3.94 x 1.02" (76 x 100 x 25.9 mm), Width: 2.99" (76 mm), Depth: 3.94" (100 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.