location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic 8-port Gigabit switch Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 port Gigabit switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGIGA8A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Conceptronic 8-port Gigabit switch Unmanaged Black :
The short editorial description of Conceptronic 8-port Gigabit switch Unmanaged Black

8 port Gigabit switch
More>>>
Conceptronic 8-port Gigabit switch Unmanaged Black:
The official marketing text of Conceptronic 8-port Gigabit switch Unmanaged Black as supplied by the manufacturer

Create or expand a high speed network with this 8 ports autodetect 10/100/1000 Mbps Switch. Suitable for gaming or transfer, copy, move or share data like MP3’s, MPEG’s and AVI’s. Easy installation and/or implementation within your network.
- Supports full and half duplex mode
- Auto MDI/MDIX crossover for all ports

Short summary description Conceptronic 8-port Gigabit switch Unmanaged Black:
This short summary of the Conceptronic 8-port Gigabit switch Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic 8-port Gigabit switch, Unmanaged, Full duplex

Long summary description Conceptronic 8-port Gigabit switch Unmanaged Black:
This is an auto-generated long summary of Conceptronic 8-port Gigabit switch Unmanaged Black based on the first three specs of the first five spec groups.

Conceptronic 8-port Gigabit switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Power connector
DC-in jack
Network
Full duplex
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Maximum data transfer rate
1 Gbit/s
Design
Stackable *
No
Product color
Black
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Connectivity technology
Wired & Wireless
Wi-Fi
Yes
Connectivity LEDs
Yes
Brand Image Article code product Stock Price from
Conceptronic 16 port 10/100 Mbps Rackmountable 11" Switch Unmanaged Conceptronic 16 port 10/100 Mbps Rackmountable 11" Switch Unmanaged
(show image)
CB100S16 16 port 10/100 Mbps Rackmountable 11" Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged Conceptronic 48 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged
(show image)
CB100S48S 48 port 10/100 Rackmountable Layer 2 19" Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 24 port Gigabit Rackmountable 11" Switch Unmanaged Conceptronic 24 port Gigabit Rackmountable 11" Switch Unmanaged
(show image)
CBGIGA24 24 port Gigabit Rackmountable 11" Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 16 port Gigabit Rackmountable 11" Switch Unmanaged Conceptronic 16 port Gigabit Rackmountable 11" Switch Unmanaged
(show image)
CBGIGA16 16 port Gigabit Rackmountable 11" Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 24 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged Conceptronic 24 port 10/100 Rackmountable Layer 2 19" Smart Switch Unmanaged
(show image)
CB100S24S 24 port 10/100 Rackmountable Layer 2 19" Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 5-Port Gigabit Switch Unmanaged Conceptronic 5-Port Gigabit Switch Unmanaged
(show image)
CGIGA5 5-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 8-Port Gigabit Switch Unmanaged Conceptronic 8-Port Gigabit Switch Unmanaged
(show image)
CGIGA8 8-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 8-ports Mobile Switch Unmanaged Conceptronic 8-ports Mobile Switch Unmanaged
(show image)
C100S8 8-ports Mobile Switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 8 port Gigabit ethernet switch Conceptronic 8 port Gigabit ethernet switch
(show image)
C1GS8 8 port Gigabit ethernet switch 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 5 port Gigabit switch Conceptronic 5 port Gigabit switch
(show image)
C1GS5 5 port Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)