ASUS logo

ASUS M51SR-AP053C, DE Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33608
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years
Long product name ASUS M51SR-AP053C, DE Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

M51SR-AP053C, Intel Core 2 Duo T7500, 2048MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi DL, 15.4" WXGA TFT, ATI Mobility Radeon HD 2400 128MB, 1.3M Webcam, FPR, Bluetooth 2.0, Windows Vista Home Premium

ASUS M51SR-AP053C, DE Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

Choice of Advanced Technology
The M51 series with new design of fusion surface is further complemented with state-of-the-art computing technologies, including the latest Intel® Centrino® Processor Technology and Genuine Windows Vista® operating system. In addition, with a built-in swivel webcam, video communication now goes live without wires!

Unparalleled 3D Graphic performance
To power the most demanding 3D intense games, the M51Se is equipped with abundant graphics power with top of the line specifications, including the latest Intel® Core™2 Duo processors, expansion up to 4GB of DDR2 memory, DirectX 10 support and a choice of the most powerful graphics the ATI Mobility™ Radeon® HD 3470 with utilize 256MB VRAM memory management technology .

First 15.4" W Notebook with Numeric Keyboard
To provide users more convenience experience, M51 series is the First 15.4" W model to adopt numeric keyboard. With the help of numeric ke

Choice of Advanced Technology
The M51 series with new design of fusion surface is further complemented with state-of-the-art computing technologies, including the latest Intel® Centrino® Processor Technology and Genuine Windows Vista® operating system. In addition, with a built-in swivel webcam, video communication now goes live without wires!

Unparalleled 3D Graphic performance
To power the most demanding 3D intense games, the M51Se is equipped with abundant graphics power with top of the line specifications, including the latest Intel® Core™2 Duo processors, expansion up to 4GB of DDR2 memory, DirectX 10 support and a choice of the most powerful graphics the ATI Mobility™ Radeon® HD 3470 with utilize 256MB VRAM memory management technology .

First 15.4" W Notebook with Numeric Keyboard
To provide users more convenience experience, M51 series is the First 15.4" W model to adopt numeric keyboard. With the help of numeric ke

Solid Privacy Protection
The M51 series offers a smart balance of mobility and performance with comprehensive security feature that protects the notebook and its stored information. Data security is uncompromised with a built-in AuthenTec fingerprint scanner with TruePrint® technology that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.

Portable Audio/Video Communication
Built-in accessories like the microphone and the 1.3M high-resolution Swivel webcam will make video conferencing hassle-free. Strategically placed speakers at the front end of the notebook will enhance face-to-face communications by focusing on spoken words and limiting distracting sounds.

ASUS Splendid Video Intelligence technology
The exclusive ASUS Splendid Video Intelligence technology is especially effective for human skin tones, green stretches of grass and trees and blue sky and sea. It takes PC graphics capability to the next level by enhancing depth and color intensity in real time. It further improves contrast, brightness, skin tone and color saturation for vivid image display. Incorporated with the exclusive ASUS Splendid Video Intelligence Engine (activation hot key: Fn+C), the LCD presents clear and sharp images in their true vibrant colors.

Short summary description ASUS M51SR-AP053C, DE Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

ASUS M51SR-AP053C, DE, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS M51SR-AP053C, DE Intel® Core™2 Duo T7500 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:

ASUS M51SR-AP053C, DE. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 6.53 lbs (2.96 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.