location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBAIR-CTO1-Z0ER
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 1.8 GHz
  • - 13.3" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA X3100
  • - Bluetooth
  • - 5 h
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard :
The short editorial description of Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard

MacBook Air, Intel Core 2 Duo (1.8GHz, 4MB L2, 800-MHz), 80GB PATA 4200-rpm, 2GB 667-MHz DDR2 SDRAM, 13.3" TFT 1280x800, Intel GMA X3100, IEEE 802.11a/b/g/n, Bluetooth 2.1 + EDR, iSight-camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard, Intel® Core™2 Duo, 1.8 GHz, 13.3", 1280 x 800 pixels, 2 GB, 80 GB

Long summary description Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard. Processor family: Intel® Core™2 Duo, Processor frequency: 1.8 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 3 lbs (1.36 kg)

Brand Image Article code product Stock Price from
Apple

Apple MacBook Air 13.3'', 1.6GHz, 2GB, 80 + 64GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard
(show image)
MBAIR-CTO03-Z0ER MacBook Air 13.3'', 1.6GHz, 2GB, 80 + 64GB, Mac OS X v10.5 Leopard 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MacBook Air Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Mac OS X 10.5 Leopard
(show image)
MB003B/A MacBook Air 0.00
(excl. VAT)
0 (incl. VAT)