Apple logo

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20700
Info modified on:
01 Dec 2020, 16:17:06
Long product name Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard:

MacBook Air, Intel Core 2 Duo (1.8GHz, 4MB L2, 800-MHz), 80GB PATA 4200-rpm, 2GB 667-MHz DDR2 SDRAM, 13.3" TFT 1280x800, Intel GMA X3100, IEEE 802.11a/b/g/n, Bluetooth 2.1 + EDR, iSight-camera, Mac OS X v10.5 Leopard

Short summary description Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard, Intel® Core™2 Duo, 1.8 GHz, 13.3", 1280 x 800 pixels, 2 GB, 80 GB

Long summary description Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard Intel® Core™2 Duo 13.3" DDR2-SDRAM Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook Air 13.3'', 1.8GHz, 2GB, 80GB, Mac OS X v10.5 Leopard. Processor family: Intel® Core™2 Duo, Processor frequency: 1.8 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 3 lbs (1.36 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.