location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Space-Saving Powerline Network Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XEPSB1001-100ISS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 85 Mbit/s
Guarantee: 1-year
Long product name NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s :
The short editorial description of NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s

Space-Saving Powerline Network Kit
More>>>
NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s:
The official marketing text of NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s as supplied by the manufacturer

Extends secure Powerline network connections to any electrical outlet.

Reduces clutter—one plug supplies both power and network connections.

Ideal to power a NETGEAR wireless router and extend an Internet connection to a set-top box, game console or computer.

Bring an Internet Connection to Any Electrical Power Outlet

- Extends secure Powerline network connections to any electrical outlet
- Reduces clutter—one plug supplies both power and network connections
- Ideal to power a NETGEAR wireless router and extend an Internet connection to a set-top box, game console or computer
- Simple plug-and-play installation (kit contains everything you need)

Features

- Transforms any electrical outlet into an Ethernet network connection
- Connects to any router’s Ethernet port and extends the network via powerline1
- Space-saving 2-in-1 design uses only 1 power outlet when used with many NETGEAR routers
- Compatible with HomePlug 1.0 Powerline devices

Short summary description NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s:
This short summary of the NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Space-Saving Powerline Network Kit, Wired, RJ-45, 85 Mbit/s

Long summary description NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s:
This is an auto-generated long summary of NETGEAR Space-Saving Powerline Network Kit 85 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Space-Saving Powerline Network Kit. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
85 Mbit/s
Ethernet LAN
Yes
Frequency range
4.3 - 20.9 GHz
Modulation
OFDM
Full duplex
Yes
Design
Internal *
No
System requirements
Compatible operating systems
Microsoft Windows Vista, XP, 2000
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Compliance industry standards
1 IEEE 802.3 (10Base-T), IEEE 802.3u (100Base-Tx), IEEE 802.3x
Power requirements
AC 100-240V
Flow control support
Yes
I/O ports
(1) 10/100 Mbps Ethernet (1) 85 Mbps Powerline
Output power description
DC 12V/1A
Link/Act LED
Yes