Linksys logo

Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151539
Info modified on:
07 Mar 2024, 15:34:52
Long product name Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

Compact Wireless-G Network Kit for USB (WRT54GC + WUSB54GC)

Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing a printer, digital music, picture and document files, and multi-player or on-line games.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with WEP or industrial-strength WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility. And the tiny form factor fits any home or desktop.

With the Linksys Compact Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Connect your USB-equipped desktop or notebook computer to a wireless network at incredible speeds with the Linksys Compact Wireless-G USB Adapter. By incorporating USB 2.0 and Wireless-G the Adapter delivers data rates up to 54Mbps (5 times as fast as 802.11b), without the trouble of opening up the case of your desktop computer.

To install, simply plug the Adapter into any available USB port. (It's compatible with both USB 1.1 and 2.0 ports, but 2.0 will yield the fastest speeds.) You can plug it directly into your PC, or use the included USB extension cord to put the Adapter anywhere you'd like, up to five feet away.

It gets its power through the USB connection, so no power cord is necessary. The included Setup Wizard walks you through configuring the Adapter to your wireless network settings, step by step. The Compact Wireless-G USB Adapter is also compatible with the Wireless-B (802.11b) network standard, with data rates up to 11Mbps. And your wireless communications can be protected by industrial-strength WPA and 128-bit encryption, so your data stays secure.

The Compact Wireless-G USB Adapter lets you put your computer almost anywhere in the building, without the cost and hassle of running cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and hard disk storage space with other computers on the network. You'll also be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers.

So don't hassle with running cables through your house -- get connected the easy way with the Compact Wireless-G USB Adapter.

Short summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

Linksys Compact Wireless-G Network Kit for USB, 2.4 GHz, 54 Mbit/s, WPA, WPA2

Long summary description Linksys Compact Wireless-G Network Kit for USB 54 Mbit/s:

Linksys Compact Wireless-G Network Kit for USB. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: WPA, WPA2

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.