location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL107-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL107-C show
Show alternative article codes used in the online market place
Category:
Pen which uses ink in which pigment is suspended in a water-based gel. Because the ink is thick and opaque, it shows up more clearly on dark or slick surfaces than the typical inks used in ballpoint or felt tip pens. Gel pens can be used for many types of writing and illustration.
Gel Pens Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 08:51:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s) :
The short editorial description of Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s)

Energel X 0.7mm, blue
More>>>
Short summary description Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s):
This short summary of the Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel BL107-C, Retractable gel pen, Blue, Blue, 0.0276" (0.7 mm), 1 pc(s)

Long summary description Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s):
This is an auto-generated long summary of Pentel BL107-C gel pen Retractable gel pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

Pentel BL107-C. Type: Retractable gel pen, Writing colors: Blue, Product color: Blue. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Pentel

Pentel Energel X Retractable gel pen Blue 12 pc(s)
(show image)
BL107-CX Energel X 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Energel X Retractable gel pen Red 12 pc(s)
(show image)
BL107-BX Energel X 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Energel X Retractable gel pen Black 12 pc(s)
(show image)
BL107-AX Energel X 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Hybrid Gel Grip Capped gel pen Blue 12 pc(s)
(show image)
K116E-C Hybrid Gel Grip 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel EnerGel Retractable gel pen Blue 12 pc(s)
(show image)
BL77-C EnerGel 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Hybrid Gel Grip Retractable gel pen Blue 12 pc(s)
(show image)
K157-C Hybrid Gel Grip 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Hybrid Gel Grip Retractable gel pen Red 12 pc(s)
(show image)
K157-B Hybrid Gel Grip 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel Hybrid Gel Grip Retractable gel pen Black 12 pc(s)
(show image)
K157-A Hybrid Gel Grip 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel EnerGel Capped gel pen Blue 12 pc(s)
(show image)
BL57-C EnerGel 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel EnerGel Retractable gel pen Blue 12 pc(s)
(show image)
BL17-C EnerGel 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)