HPE logo

HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter Internal Fiber 8000 Mbit/s

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109350
Info modified on:
20 Dec 2022, 19:12:31
Long product name HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter Internal Fiber 8000 Mbit/s:

HP 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter

Short summary description HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter Internal Fiber 8000 Mbit/s:

HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter, Internal, Wired, PCI Express, Fiber, 8000 Mbit/s

Long summary description HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter Internal Fiber 8000 Mbit/s:

HPE 81B 8Gb 1-port PCIe Fibre Channel Host Bus Adapter. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 8000 Mbit/s

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.