location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-X900-48FS-60
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 SNMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - Rack mounting
  • - AC/DC
Long product name Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver :
The short editorial description of Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver

48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports
More>>>
Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver:
The official marketing text of Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver as supplied by the manufacturer

The x900-48FE is one of the most advanced Fast Ethernet Layer 3 switches available. It provides fine service provisioning granularity, advanced QoS and hardware based IPv6.

The x900-48FE is an ideal choice for networks that need high reliability and comprehensive control over service quality and bandwidth. It also offers an extensive set of management features like and advanced multicast routing options. Dual hot-swappable power supplies are supported and front-to-back airflow optimizes switch cooling.

Short summary description Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver:
This short summary of the Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports, Managed, L3, Full duplex, Rack mounting

Long summary description Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver:
This is an auto-generated long summary of Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports Managed L3 Silver based on the first three specs of the first five spec groups.

Allied Telesis 48 x FE SFP ports Layer 3 Switch w/ 4x Gigabit uplink ports. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex, Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
SFP/SFP+ slots quantity
48
SFP module slots quantity
52
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3x, IEEE 802.3z
Full duplex
Yes
Data transmission
Maximum data transfer rate
0.1 Gbit/s
Security
Security algorithms
3DES, DES, MD5
Protocols
Management protocols
SNMP
Design
Rack mounting *
Yes
Product color
Silver
Safety
UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, EN60950, AS/NZS60950.1
Certification
UL, cUL,TUV RoHS
Performance
Mean time between failures (MTBF)
300000 h
Power
Power source *
AC/DC
Power consumption (typical)
85 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120078.7" (0 - 3050 m)
Heat dissipation
290 BTU/h
Weight & dimensions
Weight
15.7 lbs (7.1 kg)
Packaging data
Package width
20.9" (530 mm)
Package depth
22.8" (580 mm)
Package height
5.71" (145 mm)
Other features
Dimensions (WxDxH)
17.3 x 17.3 x 1.75" (440 x 440 x 44.5 mm)
Connectivity technology
Wired
Power requirements
100-240V +/-10%, 47-63Hz; 40-60V
Electromagnetic emissions
EN55022 class A, FCC class A,VCCI class A
Authentication method
TACACS+, RADIUS
Electromagnetic immunity
EN55024, EN61000-3-2/3
Size (imperial)
19"
Country Distributor
United Kingdom 1 distributor(s)