HP logo

HP Compaq Pro 6200 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227083
Info modified on:
23 Jul 2024, 21:10:01
Long product name HP Compaq Pro 6200 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Intel Core i3-2100 3.1GHz, 8192MB DDR3 RAM, 250GB SATA HDD, SuperMulti DVD-RW, Intel HD Graphics 2000, Gigabit Ethernet, SFF, Windows 7 Professional 64bit

Short summary description HP Compaq Pro 6200 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

HP Compaq Pro 6200, 3.1 GHz, Intel® Core™ i3, 8 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6200 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

HP Compaq Pro 6200. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.