location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 72 SCSI 72 GB (2:1)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1522C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:35:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: DAT 2:1 5.25"
  • - Compressed capacity: 72 GB
Long product name HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge :
The short editorial description of HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge

HP StoreEver DAT72 SCSI Internal Tape Drive
More>>>
Short summary description HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge:
This short summary of the HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks DAT 72 SCSI 72 GB (2:1), Storage drive, Tape Cartridge, 2:1, DAT, 5.25", DAT72

Long summary description HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks DAT 72 SCSI 72 GB (2:1) Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks DAT 72 SCSI 72 GB (2:1). Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Backup rate compressed performance: 21.6 GB/h. Product color: Black. Weight: 3.2 lbs (1.45 kg)

Brand Image Article code product Stock Price from
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C#ABB StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1.6 GB
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)