location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valcom Check ‘Valcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pendant Talkback
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-1019B-GY show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Valcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 08:51:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 W 1-way 1.0 channels
  • - Number of drivers: 1 70 - 16000 Hz 45 Ω
  • - Aluminum
  • - Gray
Long product name Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W :
The short editorial description of Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W

Talkback pendant speaker
More>>>
Short summary description Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W:
This short summary of the Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Valcom Pendant Talkback, 1-way, 1.0 channels, Wired, 10 W, 70 - 16000 Hz, Gray

Long summary description Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W:
This is an auto-generated long summary of Valcom Pendant Talkback loudspeaker 1-way Gray Wired 10 W based on the first three specs of the first five spec groups.

Valcom Pendant Talkback. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 70 - 16000 Hz, Impedance: 45 Ω. Product color: Gray