Lenovo logo

Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 13.3" 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Graphite

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72077
Info modified on:
14 Mar 2024, 17:33:27
Guarantee:
2 Years
Long product name Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 13.3" 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Graphite:

Intel Core i3-2367M (1.40 GHz), 4GB DDR3, 320GB HDD + 32GB SSD, 13.3'' HD (1366x768), Intel HD Graphics 3000, Webcam, Fast Ethernet, 802.11b/g/n, Graphite, Windows 7 Home Premium 64-bit

Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 13.3" 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Graphite:

Ultra smart. Ultra affordable. Ultrabook.
Whether you're making a statement with its stylish design or making progress with its responsive technology, this Ultrabook™ from Lenovo is mobile enough to go wherever you want, powerful enough to do whatever you want, and dependable enough to use whenever you want.
- Ultraportable design – thin and light;
- Fast and quiet;
- InstantResume starts from sleep mode in little more than one second;
- Dolby® Home Theater® v4 with 2.0 stereo speakers;
- Comfortable AccuType keyboard;
- Integrated 720p HD webcam with face tracking;
- Lenovo BootShield technology, for fast boot time even after installing multiple applications;
- Intelligent TouchPad;
- OneKey® Rescue System;
- Intel® Wireless Display (WiDi) technology;
- Anti-theft technology;
- 90-day standby mode;
- High-speed USB 3.0 port.

Short summary description Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 13.3" 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Graphite:

Lenovo IdeaPad U310, Intel® Core™ i3, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 352 GB

Long summary description Lenovo IdeaPad U310 Intel® Core™ i3 i3-2367M 13.3" 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Graphite:

Lenovo IdeaPad U310. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 352 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Graphite. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.