location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RL40HDMG Freestanding 304 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RL40HDMG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RL40HDMG1 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung RL40HDMG Freestanding 304 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 304 L
  • - 224 L Fridge interior light
  • - 80 L Bottom-placed 10 kg/24h
  • - 309 kWh 44 dB
More>>>
Short summary description Samsung RL40HDMG Freestanding 304 L Stainless steel:
This short summary of the Samsung RL40HDMG Freestanding 304 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RL40HDMG, 304 L, SN-T, 44 dB, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RL40HDMG Freestanding 304 L Stainless steel:
This is an auto-generated long summary of Samsung RL40HDMG Freestanding 304 L Stainless steel based on the first three specs of the first five spec groups.

Samsung RL40HDMG. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 224 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 80 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 309 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Child lock
Yes
Built-in display *
LED
Performance
Total net capacity *
304 L
Climate class *
SN-T
Noise level *
44 dB
Fridge
Fridge net capacity *
224 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
4
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
80 L
Freezing capacity *
10 kg/24h
Storage time during power failure *
12 h
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment net capacity
244 L
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
309 kWh
Weight & dimensions
Width *
23.6" (600 mm)
Depth *
25.4" (646 mm)
Height *
74.1" (1881 mm)
Weight *
163.1 lbs (74 kg)
Packaging data
Package dimensions (WxDxH)
26.1 x 29.8 x 78.4" (663 x 756 x 1992 mm)
Package width
26.1" (663 mm)
Package depth
29.8" (756 mm)
Package height
78.4" (1992 mm)
Other features
Form factor
Upright
Built-in freezer
Yes
Dimensions (WxDxH)
23.6 x 25.4 x 74.1" (600 x 646 x 1881 mm)
Door type
Double