location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer F627R3-RTB+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-F627R3-RTB+ show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (4U) Intel® C602 LGA 2011 (Socket R)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 64
  • - 240-pin DIMM
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 8 Ethernet LAN (RJ-45) ports: 12
  • - AMI 128 Mbit
  • - 1280 W
  • - Black
Long product name Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black :
The short editorial description of Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black

SuperServer F627R3-RTB+, 4 Hot-plug System Nodes, Intel Xeon E5-2600 Family (up to 135W TDP), 4U, Black, 4U, Black
More>>>
Short summary description Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black:
This short summary of the Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer F627R3-RTB+, Intel® C602, LGA 2011 (Socket R), Intel, 8 GT/s, Intel® Xeon®, E5-2600

Long summary description Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black:
This is an auto-generated long summary of Supermicro SuperServer F627R3-RTB+ Intel® C602 LGA 2011 (Socket R) Rack (4U) Black based on the first three specs of the first five spec groups.

Supermicro SuperServer F627R3-RTB+. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum RDIMM memory: 2.05 TB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T. BIOS type: AMI, BIOS memory size: 128 Mbit