location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PR3000LCDRT2UTAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR3000LCDRT2UTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:37:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 kVA 2250 W
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Guarantee: 3 Years Limited
Long product name CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s) :
The short editorial description of CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s)

PR3000LCDRT2UTAA 3000VA / 2250W Pure Sine Wave UPS, EMI/RFI, 9 Outlets, USB
More>>>
CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s):
The official marketing text of CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s) as supplied by the manufacturer

Smart App UPS Systems – Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant Smart App Sinewave PR3000LCDRT2UTAA uninterruptible power supply (UPS) safeguards mission-critical servers, telecom equipment, VoIP and internetworking hardware that require seamless pure sine wave power. Its full automatic voltage regulation (AVR) boost/buck technology delivers a consistent and clean AC power, protecting connected equipment and preventing costly business interruptions. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.

The PR3000LCDRT2UTAA unit has a capacity of 3000VA/2250Watts, eight (8) battery and surge protected NEMA 5-20R receptacles, including four (4) fail-safe outlets for critical loads, and one (1) NEMA L5-30R twist lock receptacle. This UPS has four (4) maintenance-free, user-replaceable 12V/9Ah batteries. The rotatable front LCD panel displays all major UPS vitals for ease of use. This unit offers connectivity via one (1) HID USB, two (2) DB9 serial and one (1) emergency power off (EPO) port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances.

This UPS unit incorporates microprocessor-based fully digital control and includes PowerPanel® Business Edition providing the user unsurpassed flexibility and control. An optional SNMP / HTTP Remote Management adapter (RMCARD202TAA) supports remote management and control of the PR3000LCDRT2UTAA through a standard web browser. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $400,000 Connected Equipment Guarantee.

Short summary description CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s):
This short summary of the CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower PR3000LCDRT2UTAA, 3 kVA, 2250 W, 80 V, 150 V, 47/63 Hz, 120 V

Long summary description CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s):
This is an auto-generated long summary of CyberPower PR3000LCDRT2UTAA uninterruptible power supply (UPS) 3 kVA 2250 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower PR3000LCDRT2UTAA. Output power capacity: 3 kVA, Output power: 2250 W, Input operation voltage (min): 80 V. AC outlet types: NEMA 5–20R, NEMA L5-30R, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 8 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Bundled software: PowerPanel Business Edition

Features
Output power capacity *
3 kVA
Output power *
2250 W
Input operation voltage (min) *
80 V
Input operation voltage (max) *
150 V
Input frequency *
47/63 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
1874 J
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Ports & interfaces
AC outlet types
NEMA 5–20R, NEMA L5-30R
AC outlets quantity
9 AC outlet(s)
Serial ports quantity
2
Modem (RJ-11) ports
2
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
4
Battery
Typical backup time at full load
3 min
Typical backup time at half load
8 min
Battery recharge time
8 h
Replacement battery cartridge
BB Battery - HR9-12
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Product color *
Black
Display type
LCD
LED indicators
Power, Power fail
Certification
UL1778, cUL 107.1, FCC DOC B
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Compliance certificates
RoHS
Packaging data
Bundled software
PowerPanel Business Edition
Other features
Battery type
12V/9AH